EAO Switch Corporation Busway Switch/Plug 704.411.0

Description
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES SELECTOR SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ANGLE OF THROW:90; COLLAR SHAPE:ROUND; CONTACT CURRENT MAX:10A; FRONT RING MATERIAL:METAL; INDEXING ANGLE:90 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES SELECTOR SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ANGLE OF THROW:90; COLLAR SHAPE:ROUND; CONTACT CURRENT MAX:10A; FRONT RING MATERIAL:METAL; INDEXING ANGLE:90 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Busway Switch/Plug - 18791571 - Radwell International
Willingboro, NJ, United States
Busway Switch/Plug
18791571
Busway Switch/Plug 18791571
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES SELECTOR SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ANGLE OF THROW:90; COLLAR SHAPE:ROUND; CONTACT CURRENT MAX:10A; FRONT RING MATERIAL:METAL; INDEXING ANGLE:90 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES SELECTOR SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ANGLE OF THROW:90; COLLAR SHAPE:ROUND; CONTACT CURRENT MAX:10A; FRONT RING MATERIAL:METAL; INDEXING ANGLE:90 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 18791571
Product Name Busway Switch/Plug
Unlock Full Specs
to access all available technical data