EAO Switch Corporation Key Switches 704.341.0

Description
EAO 704.341.0 Key Switch
Request a Quote
Description
EAO 704.341.0 Key Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 2004091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
2004091
Key Switches 2004091
EAO 704.341.0 Key Switch

EAO 704.341.0 Key Switch

Supplier's Site
Keylock switch actuator 2 positions - 70029641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keylock switch actuator 2 positions
70029641
Keylock switch actuator 2 positions 70029641
Keylock switch actuator 2 positions

Keylock switch actuator 2 positions

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches
Product Number 2004091 70029641
Product Name Key Switches Keylock switch actuator 2 positions
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 52K3434 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Number of Poles 1 poles
Positions per Pole 10 Position
View Details
2 suppliers
Key Switches - 8771911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details
Selector Switch Operator, Key Lever, 2 Pos., Momentary (Left), 30mm - 70156673 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers