EAO Switch Corporation Lamp, Indicator, Incandescent, Green; Lamp Base Type Eao 704.200.5X

Description
LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:10A; Supply Voltage:500V; Lens Shape:Square; Product Range:704 Series; Actuator / Cap Colour:Green; Collar Shape:Square; Colour:Green RoHS Compliant: Yes
Description
LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:10A; Supply Voltage:500V; Lens Shape:Square; Product Range:704 Series; Actuator / Cap Colour:Green; Collar Shape:Square; Colour:Green RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Incandescent, Green (part number 50F7311) features a BA9s lamp base type and is designed for a mounting hole diameter of 22mm. It has a current rating of 10A and operates at a supply voltage of 500V. The lens shape is square, and the actuator/cap color is green, consistent with its indicator function. This product is part of the 704 Series and is RoHS compliant, making it suitable for environmentally conscious projects. Engineers should consider this lamp for applications requiring a reliable green indicator light.

Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Incandescent, Green (part number 50F7311) features a BA9s lamp base type and is designed for a mounting hole diameter of 22mm. It has a current rating of 10A and operates at a supply voltage of 500V. The lens shape is square, and the actuator/cap color is green, consistent with its indicator function. This product is part of the 704 Series and is RoHS compliant, making it suitable for environmentally conscious projects. Engineers should consider this lamp for applications requiring a reliable green indicator light.

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, Green; Lamp Base Type Eao - 50F7311 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, Green; Lamp Base Type Eao
50F7311
Lamp, Indicator, Incandescent, Green; Lamp Base Type Eao 50F7311
LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:10A; Supply Voltage:500V; Lens Shape:Square; Product Range:704 Series; Actuator / Cap Colour:Green; Collar Shape:Square; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, GREEN; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:10A; Supply Voltage:500V; Lens Shape:Square; Product Range:704 Series; Actuator / Cap Colour:Green; Collar Shape:Square; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 50F7311
Product Name Lamp, Indicator, Incandescent, Green; Lamp Base Type Eao
Diameter 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data