EAO Switch Corporation Lamp, Indicator, Incandescent, Red; Lamp Base Type Eao 704.200.2X

Description
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:10A; Supply Voltage:500V; Lens Shape:Square; Product Range:704 Series; Actuator / Cap Colour:Red; Collar Shape:Square; Colour:red RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:10A; Supply Voltage:500V; Lens Shape:Square; Product Range:704 Series; Actuator / Cap Colour:Red; Collar Shape:Square; Colour:red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, Red; Lamp Base Type Eao - 50F7309 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, Red; Lamp Base Type Eao
50F7309
Lamp, Indicator, Incandescent, Red; Lamp Base Type Eao 50F7309
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:10A; Supply Voltage:500V; Lens Shape:Square; Product Range:704 Series; Actuator / Cap Colour:Red; Collar Shape:Square; Colour:red RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:10A; Supply Voltage:500V; Lens Shape:Square; Product Range:704 Series; Actuator / Cap Colour:Red; Collar Shape:Square; Colour:red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 50F7309
Product Name Lamp, Indicator, Incandescent, Red; Lamp Base Type Eao
Diameter 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data