Selector switch actuator with two rotary positions and a long lever, designed for flush mounting with a 30.5 mm cut-out and a 35 mm diameter round front. The front bezel is made of natural anodized aluminum, and the lever is black plastic with no illumination. It meets IP65 protection rating for the front and supports up to three switching elements. Weight is 0.056 kg.
Selector switch-actuator 2 positions flush mounting natural/black main long lever D35
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 73R7294 |
| Product Name | Selector Switch-Actuator 2 Positions Flush Mounting Natural/black Main Long Lever D35 Eao |