Illuminated pushbutton actuator with flush mounting, featuring a round front face of 35 mm diameter and a mounting cut-out of 30.5 mm. The front bezel is made of natural anodized aluminum, and the housing is grey plastic. It includes a red illuminated lens with transparent plastic optics, a maintained switching action, and screw terminals. The device supports up to three switching elements and has an IP65 front protection rating. Weight is 0.067 kg.
Illuminated pushbutton-actuator flush mounting natural/red main D35 SCH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 82K7566 |
| Product Name | Illuminated Pushbutton-Actuator Flush Mounting Natural/red Main D35 Sch Rohs Compliant Eao |
| Approvals | RoHS |