704.032.718 is an illuminated pushbutton actuator designed for flush mounting with a round front face measuring 35 mm in diameter and a mounting cut-out of 30.5 mm. The front bezel is made of natural anodized aluminum, and the lens is colorless, transparent plastic with a flat profile. The actuator provides momentary switching with screw terminals and supports up to three switching elements. The housing is grey plastic, and the LED illumination is colorless. The device meets an IP65 front protection rating and weighs 0.067 kg.
Illuminated pushbutton-actuator flush mounting natural/clear mom D35 SCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 55M6768 |
| Product Name | Illuminated Pushbutton-Actuator Flush Mounting Natural/clear Mom D35 Sch Eao |