Illuminated pushbutton actuator with momentary switching action, mounted flush with a 30.5 mm cut-out and a 35 mm diameter round front. The front bezel is natural anodized aluminium, and the lens is transparent blue plastic with a flat profile. LED illumination is blue. The housing is grey plastic, and terminals are screw-type. The device has an IP65 front protection rating and supports up to three switching elements. Weight is 0.067 kg.
Illuminated pushbutton-actuator flush mounting natural/blue mom D35 SCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 48M1589 |
| Product Name | Illuminated Pushbutton-Actuator Flush Mounting Natural/blue Mom D35 Sch Eao |