Illuminated pushbutton actuator with flush mounting, a round front face of 35 mm diameter, and a mounting cut-out of 30.5 mm. The front bezel is made of natural anodized aluminum, and the actuator housing is grey plastic. It features a green LED illumination with a transparent plastic lens, momentary switching action, and screw terminals. The device is rated IP65 for front protection and supports up to three switching elements. Weight is 0.067 kg.
Illuminated pushbutton-actuator flush mounting natural/green mom D35 SCH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 03M4657 |
| Product Name | Illuminated Pushbutton-Actuator Flush Mounting Natural/green Mom D35 Sch Rohs Compliant Eao |
| Approvals | RoHS |