Illuminated pushbutton actuator with flush mounting, a round front face of 35 mm diameter, and a 30.5 mm mounting cut-out. The front bezel is natural anodized aluminum, and the housing is grey plastic. It features a momentary switching action, yellow LED illumination with a transparent plastic lens, and screw terminals. The unit has an IP65 front protection rating and supports up to three switching elements. Weight is 0.067 kg.
Illuminated pushbutton-actuator flush mounting natural/yellow mom D35 SCH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 03M4653 |
| Product Name | Illuminated Pushbutton-Actuator Flush Mounting Natural/yellow Mom D35 Sch Rohs Compliant Eao |
| Approvals | RoHS |