EAO Switch Corporation Pushbutton 704.03-5162X

Description
PUSHBUTTON SWITCH, FOR USE WITH EAO 04 SERIES PUSHBUTTON SWITCHES, IP / NEMA RATING PRODUCT RANGE 704 SERIES, ACTUATOR / CAP COLOUR RED, COLLAR SHAPE SQUARE, CONTACT CURRENT AC MAX 10A, CONTACT CURRENT DC MAX 10A, FEATURES LIGHTEDROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON SWITCH, FOR USE WITH EAO 04 SERIES PUSHBUTTON SWITCHES, IP / NEMA RATING PRODUCT RANGE 704 SERIES, ACTUATOR / CAP COLOUR RED, COLLAR SHAPE SQUARE, CONTACT CURRENT AC MAX 10A, CONTACT CURRENT DC MAX 10A, FEATURES LIGHTEDROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 21381401 - Radwell International
Willingboro, NJ, United States
Pushbutton
21381401
Pushbutton 21381401
PUSHBUTTON SWITCH, FOR USE WITH EAO 04 SERIES PUSHBUTTON SWITCHES, IP / NEMA RATING PRODUCT RANGE 704 SERIES, ACTUATOR / CAP COLOUR RED, COLLAR SHAPE SQUARE, CONTACT CURRENT AC MAX 10A, CONTACT CURRENT DC MAX 10A, FEATURES LIGHTEDROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH, FOR USE WITH EAO 04 SERIES PUSHBUTTON SWITCHES, IP / NEMA RATING PRODUCT RANGE 704 SERIES, ACTUATOR / CAP COLOUR RED, COLLAR SHAPE SQUARE, CONTACT CURRENT AC MAX 10A, CONTACT CURRENT DC MAX 10A, FEATURES LIGHTEDROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 21381401
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
B3J Hinged Tactile Switch - B3J-6400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers