EAO Switch Corporation Panel Indicators, Pilot Lights 704.002.4

Description
LED Panel Indicator Clear Screw Terminal
Request a Quote Datasheet
Description
LED Panel Indicator Clear Screw Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 704.002.4-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
704.002.4-ND
Panel Indicators, Pilot Lights 704.002.4-ND
LED Panel Indicator Clear Screw Terminal

LED Panel Indicator Clear Screw Terminal

Buy Now Datasheet
LED; Yellow (Lens), Light-Grey (Front Ring); 22.5 mm; Screw - 70029448 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow (Lens), Light-Grey (Front Ring); 22.5 mm; Screw
70029448
LED; Yellow (Lens), Light-Grey (Front Ring); 22.5 mm; Screw 70029448
Yellow Lens, 22.5 mm Mounting Hole Diameter, LED Indicators To Create Your Pushbutton Switch or Indicator, Follow Steps 1-4. All pushbuttons and indicators include white diffusers. The front size is 29 mm Dia.

Yellow Lens, 22.5 mm Mounting Hole Diameter, LED Indicators
To Create Your Pushbutton Switch or Indicator, Follow Steps 1-4.
All pushbuttons and indicators include white diffusers.
The front size is 29 mm Dia.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 704.002.4-ND 70029448
Product Name Panel Indicators, Pilot Lights LED; Yellow (Lens), Light-Grey (Front Ring); 22.5 mm; Screw
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393366 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details