LAMP, INDICATOR, INCANDESCENT, CLEAR; Lamp Base Type:-; Mounting Hole Dia:22mm; Current Rating:6A; Supply Voltage:230V; Lens Shape:-; Product Range:-; Colour:Clear; Power Rating:2.6W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 97B3321 |
| Product Name | Lamp, Indicator, Incandescent, Clear; Lamp Base Type Eao |
| Lamp Power | 2.6 watts |