INDICATOR, YELLOW; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:6A; Supply Voltage:250V; Lens Shape:Round; Product Range:704 Series; Actuator / Cap Colour:Yellow; Collar Shape:Round; Contact Current Max:10A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 79K1965 |
| Product Name | Indicator, Yellow; Lamp Base Type Eao |
| Diameter | 22 mm (0.8661 inch) |