LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Current Rating:10A; Supply Voltage:500V; Lens Shape:Round; Product Range:704 Series; Actuator / Cap Colour:Red; Collar Shape:Round; Colour:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50F7306 |
| Product Name | Lamp, Indicator, Incandescent, Red; Lamp Base Type Eao |
| Diameter | 22 mm (0.8661 inch) |