EAO Switch Corporation Pilot Lights 704.000.2

Description
Indicator,red,circ,f ull face,22.5mm mnt
Request a Quote Datasheet
Description
Indicator,red,circ,f ull face,22.5mm mnt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Lights - 6906822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pilot Lights
6906822
Pilot Lights 6906822
Indicator,red,circ,f ull face,22.5mm mnt

Indicator,red,circ,full face,22.5mm mnt

Supplier's Site
Panel Indicators, Pilot Lights - 1948-1941-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1948-1941-ND
Panel Indicators, Pilot Lights 1948-1941-ND
LED Panel Indicator Clear Screw Terminal

LED Panel Indicator Clear Screw Terminal

Buy Now Datasheet
Pilot Light - 23963066 - Radwell International
Willingboro, NJ, United States
Pilot Light
23963066
Pilot Light 23963066
ACTUATOR, 22.3MM PUSHBUTTON SWITCH; FOR USE WITH:EAO 04 SERIES SELECTOR SWITCHES; IP / NEMA RATING:IP65; PRODUCT RANGE:04 SERIES; ACTUATOR DIAMETER:22.5MM; BULB SIZE:T-1 3/4 (5MM); CONTACT CURRENT MAX:10A; CURRENT RATING:6A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR, 22.3MM PUSHBUTTON SWITCH; FOR USE WITH:EAO 04 SERIES SELECTOR SWITCHES; IP / NEMA RATING:IP65; PRODUCT RANGE:04 SERIES; ACTUATOR DIAMETER:22.5MM; BULB SIZE:T-1 3/4 (5MM); CONTACT CURRENT MAX:10A; CURRENT RATING:6A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6906822 1948-1941-ND 23963066
Product Name Pilot Lights Panel Indicators, Pilot Lights Pilot Light
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - UB01KW036F - NKK Switches
Specs
LED Color Green
Rated Voltage 3.8 volts
Rated Current 0.0250 amps
View Details
4 suppliers
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Pilot Light - 140-LR240 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 240 volts
View Details