EAO Switch Corporation Legend Plate 61-9970.2

Description
SWITCH LEGEND PLATE; FOR USE WITH:61 SERIES EMERGENCY STOP PUSHBUTTON SWITCHES; PRODUCT RANGE:-; LABEL COLOUR:YELLOW; LABEL SIZE:43MM DIA; LABEL TYPE:WARNING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH LEGEND PLATE; FOR USE WITH:61 SERIES EMERGENCY STOP PUSHBUTTON SWITCHES; PRODUCT RANGE:-; LABEL COLOUR:YELLOW; LABEL SIZE:43MM DIA; LABEL TYPE:WARNING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Legend Plate - 18785048 - Radwell International
Willingboro, NJ, United States
Legend Plate
18785048
Legend Plate 18785048
SWITCH LEGEND PLATE; FOR USE WITH:61 SERIES EMERGENCY STOP PUSHBUTTON SWITCHES; PRODUCT RANGE:-; LABEL COLOUR:YELLOW; LABEL SIZE:43MM DIA; LABEL TYPE:WARNING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH LEGEND PLATE; FOR USE WITH:61 SERIES EMERGENCY STOP PUSHBUTTON SWITCHES; PRODUCT RANGE:-; LABEL COLOUR:YELLOW; LABEL SIZE:43MM DIA; LABEL TYPE:WARNING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 18785048
Product Name Legend Plate
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 82574621 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details