EAO Switch Corporation Lens, Rectangular, White; Lens Shape Eao 61-9781.9

Description
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:24mm; Lens Width:30mm RoHS Compliant: Yes
Datasheet
Description
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:24mm; Lens Width:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, White; Lens Shape Eao - 24C2120 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, White; Lens Shape Eao
24C2120
Lens, Rectangular, White; Lens Shape Eao 24C2120
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:24mm; Lens Width:30mm RoHS Compliant: Yes

LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:White; Product Range:-; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:24mm; Lens Width:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 24C2120
Product Name Lens, Rectangular, White; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-254-R460-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details