EAO Switch Corporation Configurable Switch Components - Lens 61-9681.7

Description
CONFIG SWITCH LENS CLEAR RECT
Datasheet
Description
CONFIG SWITCH LENS CLEAR RECT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - 61-9681.7 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
61-9681.7
Configurable Switch Components - Lens 61-9681.7
CONFIG SWITCH LENS CLEAR RECT

CONFIG SWITCH LENS CLEAR RECT

Supplier's Site Datasheet
Lens, Rectangular, White; Lens Shape Eao - 13C3191 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, White; Lens Shape Eao
13C3191
Lens, Rectangular, White; Lens Shape Eao 13C3191
LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:Transparent; Product Range:61 Series; Collar Shape:Rectangular; Colour:White; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:21mm; Lens Height:24mm RoHS Compliant: Yes

LENS, RECTANGULAR, WHITE; Lens Shape:Rectangular; Switch Lens Colour:Transparent; Product Range:61 Series; Collar Shape:Rectangular; Colour:White; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:21mm; Lens Height:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 61-9681.7 13C3191
Product Name Configurable Switch Components - Lens Lens, Rectangular, White; Lens Shape Eao
Diameter / Length 21 mm (0.8268 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 273 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 506 mm (19.9 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Bi-Concave Lenses - LBC-063-R068-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 6.35 mm (0.2500 inch)
Radius of Curvature -6.85 mm (-0.2697 inch)
View Details