EAO Switch Corporation Lens, Rectangular, Blue; Lens Shape Eao 61-9681.6

Description
LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Rectangular; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:24mm; Lens Width:30mm RoHS Compliant: Yes
Datasheet
Description
LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Rectangular; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:24mm; Lens Width:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, Blue; Lens Shape Eao - 97H5999 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, Blue; Lens Shape Eao
97H5999
Lens, Rectangular, Blue; Lens Shape Eao 97H5999
LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Rectangular; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:24mm; Lens Width:30mm RoHS Compliant: Yes

LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Rectangular; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:24mm; Lens Width:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 97H5999
Product Name Lens, Rectangular, Blue; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-127-R232-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature -23.24 mm (-0.9148 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details