EAO Switch Corporation Lens, Rectangular, Red; Lens Shape Eao 61-9681.2

Description
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Rectangular; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:21mm; Lens Height:24mm RoHS Compliant: Yes
Datasheet
Description
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Rectangular; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:21mm; Lens Height:24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, Red; Lens Shape Eao - 95B8272 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, Red; Lens Shape Eao
95B8272
Lens, Rectangular, Red; Lens Shape Eao 95B8272
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Rectangular; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:21mm; Lens Height:24mm RoHS Compliant: Yes

LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Rectangular; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:21mm; Lens Height:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 95B8272
Product Name Lens, Rectangular, Red; Lens Shape Eao
Diameter / Length 21 mm (0.8268 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Cylindrical Lenses - CLPC-508-190-R258-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 19 mm (0.7480 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details