EAO Switch Corporation Configurable Switch Components - Lens 61-9671.6

Description
CONFIG SWITCH LENS BLUE SQUARE
Datasheet
Description
CONFIG SWITCH LENS BLUE SQUARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - 61-9671.6 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
61-9671.6
Configurable Switch Components - Lens 61-9671.6
CONFIG SWITCH LENS BLUE SQUARE

CONFIG SWITCH LENS BLUE SQUARE

Supplier's Site Datasheet
Lens, Square, Blue; Lens Shape Eao - 95B8270 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Blue; Lens Shape Eao
95B8270
Lens, Square, Blue; Lens Shape Eao 95B8270
LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Square; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:24mm; Lens Width:24mm RoHS Compliant: Yes

LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Square; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:24mm; Lens Width:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 61-9671.6 95B8270
Product Name Configurable Switch Components - Lens Lens, Square, Blue; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 250 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 69.6 mm (2.74 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Bi-Convex Lenses - LBX-254-R153-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 15.39 mm (0.6058 inch)
View Details