EAO Switch Corporation Lens, Square, Red; Lens Shape Eao 61-9671.2

Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:61 Series; Accessory Type:Lens; Collar Shape:Square; Colour:Red; Features:Square Configuration; For Use With:EAO 61 Series Pushbutton Switches RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:61 Series; Accessory Type:Lens; Collar Shape:Square; Colour:Red; Features:Square Configuration; For Use With:EAO 61 Series Pushbutton Switches RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Red; Lens Shape Eao - 48F3719 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Red; Lens Shape Eao
48F3719
Lens, Square, Red; Lens Shape Eao 48F3719
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:61 Series; Accessory Type:Lens; Collar Shape:Square; Colour:Red; Features:Square Configuration; For Use With:EAO 61 Series Pushbutton Switches RoHS Compliant: Yes

LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:61 Series; Accessory Type:Lens; Collar Shape:Square; Colour:Red; Features:Square Configuration; For Use With:EAO 61 Series Pushbutton Switches RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 48F3719
Product Name Lens, Square, Red; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Cylindrical Lenses - CLPC-508-190-R258-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 19 mm (0.7480 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details