EAO Switch Corporation Lens, Round, Blue; Lens Shape Eao 61-9642.6

Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Round; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Round; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Blue; Lens Shape Eao - 10C2527 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Blue; Lens Shape Eao
10C2527
Lens, Round, Blue; Lens Shape Eao 10C2527
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Round; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm RoHS Compliant: Yes

LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Round; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 10C2527
Product Name Lens, Round, Blue; Lens Shape Eao
Diameter / Length 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-508-R1034-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details