EAO Switch Corporation Lens, Round, Green; Lens Shape Eao 61-9642.5

Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:61 Series; Collar Shape:Round; Colour:Green; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:61 Series; Collar Shape:Round; Colour:Green; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Green; Lens Shape Eao - 14C7519 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Green; Lens Shape Eao
14C7519
Lens, Round, Green; Lens Shape Eao 14C7519
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:61 Series; Collar Shape:Round; Colour:Green; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes

LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:61 Series; Collar Shape:Round; Colour:Green; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 14C7519
Product Name Lens, Round, Green; Lens Shape Eao
Diameter / Length 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Optical Cylindrical Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details