EAO Switch Corporation Lens, Round, Yellow; Lens Shape Eao 61-9642.4

Description
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:61 Series; Collar Shape:Round; Colour:Yellow; For Use With:61 Series Pushbutton Switches and Indicators; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:61 Series; Collar Shape:Round; Colour:Yellow; For Use With:61 Series Pushbutton Switches and Indicators; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Yellow; Lens Shape Eao - 97B2958 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Yellow; Lens Shape Eao
97B2958
Lens, Round, Yellow; Lens Shape Eao 97B2958
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:61 Series; Collar Shape:Round; Colour:Yellow; For Use With:61 Series Pushbutton Switches and Indicators; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes

LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:61 Series; Collar Shape:Round; Colour:Yellow; For Use With:61 Series Pushbutton Switches and Indicators; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 97B2958
Product Name Lens, Round, Yellow; Lens Shape Eao
Diameter / Length 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-254-R9183-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -918 mm (-36.16 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details