EAO Switch Corporation Lens, Round, Red; Lens Shape Eao 61-9642.2

Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Round; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Round; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Red; Lens Shape Eao - 48F3721 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Red; Lens Shape Eao
48F3721
Lens, Round, Red; Lens Shape Eao 48F3721
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Round; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes

LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Round; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:24mm; Mounting Hole Dia:22.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 48F3721
Product Name Lens, Round, Red; Lens Shape Eao
Diameter / Length 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Lenses - LPC-254-R516-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -51.68 mm (-2.03 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details