Modular switch Lens round red
Configurable Switch Lens Red Round
LENS, ROUND, RED; LENS SHAPE:ROUND; SWITCH LENS COLOUR:RED; PRODUCT RANGE:61 SERIES; COLLAR SHAPE:ROUND; COLOUR:RED; FOR USE WITH:EAO 61 SERIES PUSHBUTTON SWITCHES; LENS DIAMETER:24MM; MOUNTING HOLE DIA:22.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1760202 | 1948-1874-ND | 6136097 |
| Product Name | Push Button Lenses | Configurable Switch Lens | Accessory/Bulb/Cap/Contact/Transf |