EAO Switch Corporation Accessory, Cable Seal, For 16mm Enclosures 61-9481.6

Description
Accessory, Cable Seal, For 16mm Enclosures
Description
Accessory, Cable Seal, For 16mm Enclosures

Suppliers

Company
Product
Description
Supplier Links
Accessory, Cable Seal, For 16mm Enclosures - 70029602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Accessory, Cable Seal, For 16mm Enclosures
70029602
Accessory, Cable Seal, For 16mm Enclosures 70029602
Accessory, Cable Seal, For 16mm Enclosures

Accessory, Cable Seal, For 16mm Enclosures

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70029602
Product Name Accessory, Cable Seal, For 16mm Enclosures
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers