EAO Switch Corporation Lens, Rectangular, Blue; Lens Shape Eao 61-9331.6

Description
LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Rectangular; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes
Datasheet
Description
LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Rectangular; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Rectangular, Blue; Lens Shape Eao - 23C8003 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, Blue; Lens Shape Eao
23C8003
Lens, Rectangular, Blue; Lens Shape Eao 23C8003
LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Rectangular; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes

LENS, RECTANGULAR, BLUE; Lens Shape:Rectangular; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Rectangular; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 23C8003
Product Name Lens, Rectangular, Blue; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-127-R230-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 23.01 mm (0.9060 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details