Red rectangular lens for switch
Configurable Switch Lens Red Rectangular
LENS, RECTANGULAR, RED; LENS SHAPE:RECTANGULAR; SWITCH LENS COLOUR:RED; PRODUCT RANGE:61 SERIES; COLLAR SHAPE:RECTANGULAR; COLOUR:RED; FOR USE WITH:EAO 61 SERIES PUSHBUTTON SWITCHES; LENS HEIGHT:18MM; LENS WIDTH:24MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 3787154 | 1948-1853-ND | 18784813 |
| Product Name | Push Button Lenses | Configurable Switch Lens | Accessory/Bulb/Cap/Contact/Transf |