EAO Switch Corporation Configurable Switch Components - Lens 61-9331.2

Description
CONFIG SWITCH LENS RED RECT
Datasheet
Description
CONFIG SWITCH LENS RED RECT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - 61-9331.2 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
61-9331.2
Configurable Switch Components - Lens 61-9331.2
CONFIG SWITCH LENS RED RECT

CONFIG SWITCH LENS RED RECT

Supplier's Site Datasheet
Lens, Rectangular, Red; Lens Shape Eao - 29C2988 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Rectangular, Red; Lens Shape Eao
29C2988
Lens, Rectangular, Red; Lens Shape Eao 29C2988
LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Rectangular; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes

LENS, RECTANGULAR, RED; Lens Shape:Rectangular; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Rectangular; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:18mm; Lens Width:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 61-9331.2 29C2988
Product Name Configurable Switch Components - Lens Lens, Rectangular, Red; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 214 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 608 mm (23.93 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Plano-Concave Lenses - LPC-508-R688-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -68.85 mm (-2.71 inch)
View Details