EAO Switch Corporation Configurable Switch Components - Lens 61-9321.6

Description
CONFIG SWITCH LENS BLUE SQUARE
Datasheet
Description
CONFIG SWITCH LENS BLUE SQUARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - 61-9321.6 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
61-9321.6
Configurable Switch Components - Lens 61-9321.6
CONFIG SWITCH LENS BLUE SQUARE

CONFIG SWITCH LENS BLUE SQUARE

Supplier's Site Datasheet
Lens, Square, Blue; Lens Shape Eao - 02J7259 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Blue; Lens Shape Eao
02J7259
Lens, Square, Blue; Lens Shape Eao 02J7259
LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Square; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes

LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:61 Series; Collar Shape:Square; Colour:Blue; For Use With:EAO 61 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 61-9321.6 02J7259
Product Name Configurable Switch Components - Lens Lens, Square, Blue; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 928 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 255 mm (10.05 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Plano-Convex Lenses - LPX-254-R1292-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 129 mm (5.09 inch)
View Details