EAO Switch Corporation Lens, Round, Green; Lens Shape Eao 61-9311.5

Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:61 Series; Collar Shape:Round; Colour:Green; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:61 Series; Collar Shape:Round; Colour:Green; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Green; Lens Shape Eao - 70C5286 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Green; Lens Shape Eao
70C5286
Lens, Round, Green; Lens Shape Eao 70C5286
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:61 Series; Collar Shape:Round; Colour:Green; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:61 Series; Collar Shape:Round; Colour:Green; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Configurable Switch Components - Lens - 61-9311.5 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
61-9311.5
Configurable Switch Components - Lens 61-9311.5
CONFIG SWITCH LENS GREEN ROUND

CONFIG SWITCH LENS GREEN ROUND

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Optical Lenses Optical Lenses
Product Number 70C5286 61-9311.5
Product Name Lens, Round, Green; Lens Shape Eao Configurable Switch Components - Lens
Diameter / Length 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-063-R164-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 6.35 mm (0.2500 inch)
Radius of Curvature 16.5 mm (0.6494 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details