EAO Switch Corporation Configurable Switch Components - Lens 61-9311.2

Description
CONFIG SWITCH LENS RED ROUND
Datasheet
Description
CONFIG SWITCH LENS RED ROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - 61-9311.2 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
61-9311.2
Configurable Switch Components - Lens 61-9311.2
CONFIG SWITCH LENS RED ROUND

CONFIG SWITCH LENS RED ROUND

Supplier's Site Datasheet
Lens, Round, Red; Lens Shape Eao - 70C5119 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Red; Lens Shape Eao
70C5119
Lens, Round, Red; Lens Shape Eao 70C5119
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Round; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:61 Series; Collar Shape:Round; Colour:Red; For Use With:EAO 61 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 61-9311.2 70C5119
Product Name Configurable Switch Components - Lens Lens, Round, Red; Lens Shape Eao
Diameter / Length 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 240 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 317 mm (12.48 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-254-R239-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details