Configurable Contact Block DPST-NO 5A @ 250VAC/DC
SWITCHING ELEMENT, 2NO, 5A, SOLDER LUG; SWITCH TERMINALS:QUICK CONNECT, SOLDER; NO. OF POLES:2 POLE; CONTACT CURRENT MAX:5A; CONTACT VOLTAGE AC MAX:250V; FOR USE WITH:EAO 61 SERIES PUSHBUTTON, KEYLOCK AND SELECTOR SWITCHES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
EAO Pilot Devices 61-8420.12
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1948-1798-ND | 8952439 |
| Product Name | Configurable Switch Contact Blocks | Accessory/Bulb/Cap/Contact/Transf |