EAO Switch Corporation Electronic Sounders 61-7100.02

Description
Annunciator Black Flush Mount IP65 25 mm
Request a Quote
Description
Annunciator Black Flush Mount IP65 25 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Sounders - 8609223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Sounders
8609223
Electronic Sounders 8609223
Annunciator Black Flush Mount IP65 25 mm

Annunciator Black Flush Mount IP65 25 mm

Supplier's Site
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
61-7100.02
Audio Products - Alarms, Buzzers, and Sirens 61-7100.02
BUZZER 25MM SMD

BUZZER 25MM SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number 8609223 61-7100.02
Product Name Electronic Sounders Audio Products - Alarms, Buzzers, and Sirens
Alarm Type Buzzer
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details