EAO Switch Corporation Key Switches 61-2607.0/D

Description
EAO 61-2607.0/D Key Switch
Request a Quote Datasheet
Description
EAO 61-2607.0/D Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 2004194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
2004194
Key Switches 2004194
EAO 61-2607.0/D Key Switch

EAO 61-2607.0/D Key Switch

Supplier's Site
Switch, Key Operated, 3 Position, 250Vac; Product Range Eao - 01H4299 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 3 Position, 250Vac; Product Range Eao
01H4299
Switch, Key Operated, 3 Position, 250Vac; Product Range Eao 01H4299
SWITCH, KEY OPERATED, 3 POSITION, 250VAC; Product Range:-; Contact Configuration:-; Switch Operation:On-Off; Switch Terminals:Solder; Contact Current Max:2.5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, KEY OPERATED, 3 POSITION, 250VAC; Product Range:-; Contact Configuration:-; Switch Operation:On-Off; Switch Terminals:Solder; Contact Current Max:2.5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 2004194 01H4299
Product Name Key Switches Switch, Key Operated, 3 Position, 250Vac; Product Range Eao
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 3
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-3899-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Key Switch Heads - 2383945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details