EAO Switch Corporation Switch, Pushbutton, Dpst-2No, 5A; Product Range Eao 61-1330.022X

Description
SWITCH, PUSHBUTTON, DPST-2NO, 5A; Product Range:61 Series; Contact Configuration:DPST-N O; Switch Operation:On-(On); Switch Terminals:-; Panel Cutout (H x W):-; Collar Shape:Rectangular; Contact Current Max:5A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPST-2NO, 5A; Product Range:61 Series; Contact Configuration:DPST-N O; Switch Operation:On-(On); Switch Terminals:-; Panel Cutout (H x W):-; Collar Shape:Rectangular; Contact Current Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpst-2No, 5A; Product Range Eao - 84F1505 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpst-2No, 5A; Product Range Eao
84F1505
Switch, Pushbutton, Dpst-2No, 5A; Product Range Eao 84F1505
SWITCH, PUSHBUTTON, DPST-2NO, 5A; Product Range:61 Series; Contact Configuration:DPST-N O; Switch Operation:On-(On); Switch Terminals:-; Panel Cutout (H x W):-; Collar Shape:Rectangular; Contact Current Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPST-2NO, 5A; Product Range:61 Series; Contact Configuration:DPST-NO; Switch Operation:On-(On); Switch Terminals:-; Panel Cutout (H x W):-; Collar Shape:Rectangular; Contact Current Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 84F1505
Product Name Switch, Pushbutton, Dpst-2No, 5A; Product Range Eao
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437571-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-7020-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details