EAO Switch Corporation Switch, Pushbutton, Spst-No, 5A; Product Range Eao 61-1320.021X

Description
SWITCH, PUSHBUTTON, SPST-NO, 5A; Product Range:61 Series; Contact Configuration:SPST-N O; Switch Operation:On-(On); Switch Terminals:-; Panel Cutout (H x W):-; Collar Shape:Square; Contact Current Max:5A; Features:Lighted Pushbutton RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 5A; Product Range:61 Series; Contact Configuration:SPST-N O; Switch Operation:On-(On); Switch Terminals:-; Panel Cutout (H x W):-; Collar Shape:Square; Contact Current Max:5A; Features:Lighted Pushbutton RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 5A; Product Range Eao - 84F1506 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 5A; Product Range Eao
84F1506
Switch, Pushbutton, Spst-No, 5A; Product Range Eao 84F1506
SWITCH, PUSHBUTTON, SPST-NO, 5A; Product Range:61 Series; Contact Configuration:SPST-N O; Switch Operation:On-(On); Switch Terminals:-; Panel Cutout (H x W):-; Collar Shape:Square; Contact Current Max:5A; Features:Lighted Pushbutton RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 5A; Product Range:61 Series; Contact Configuration:SPST-NO; Switch Operation:On-(On); Switch Terminals:-; Panel Cutout (H x W):-; Collar Shape:Square; Contact Current Max:5A; Features:Lighted Pushbutton RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 84F1506
Product Name Switch, Pushbutton, Spst-No, 5A; Product Range Eao
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB11AB-HC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Pushbutton - 354919 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details