EAO Switch Corporation Switch Actuator; For Use With Eao 61-1100.0

Description
SWITCH ACTUATOR; For Use With:EAO 61 Series Pushbutton Switches; Product Range:61 Series; IP / NEMA Rating:IP65; Mounting Hole Dia:22.3mm; Switch Operation:(On) RoHS Compliant: Yes
Datasheet
Description
SWITCH ACTUATOR; For Use With:EAO 61 Series Pushbutton Switches; Product Range:61 Series; IP / NEMA Rating:IP65; Mounting Hole Dia:22.3mm; Switch Operation:(On) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Actuator; For Use With Eao - 97B2939 - Newark, An Avnet Company
Chicago, IL, United States
Switch Actuator; For Use With Eao
97B2939
Switch Actuator; For Use With Eao 97B2939
SWITCH ACTUATOR; For Use With:EAO 61 Series Pushbutton Switches; Product Range:61 Series; IP / NEMA Rating:IP65; Mounting Hole Dia:22.3mm; Switch Operation:(On) RoHS Compliant: Yes

SWITCH ACTUATOR; For Use With:EAO 61 Series Pushbutton Switches; Product Range:61 Series; IP / NEMA Rating:IP65; Mounting Hole Dia:22.3mm; Switch Operation:(On) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97B2939
Product Name Switch Actuator; For Use With Eao
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details