LAMP, INDICATOR, INCANDESCENT, T-1 3/4, RED; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:5A; Supply Voltage:230V; Lens Shape:-; Product Range:61 Series; Bulb Size:T-1 3/4 (5mm); Collar Shape:Rectangular; Colour:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 14C3963 |
| Product Name | Lamp, Indicator, Incandescent, T-1 3/4, Red; Lamp Base Type Eao |