ACTUATOR, PLUG-IN TERMINAL, SQUARE, HOUSING PLASTIC MATERIAL, BLACK, 18 MM X 18 MM. FREE 2 YEAR RADWELL WARRANTY
LAMP, INDICATOR, INCANDESCENT, T-1 3/4, RED; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:5A; Supply Voltage:230V; Lens Shape:-; Product Range:61 Series; Bulb Size:T-1 3/4 (5mm); Collar Shape:Square; Colour:Red RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 18784570 | 35C4323 |
| Product Name | Incandescent Lamp | Lamp, Indicator, Incandescent, T-1 3/4, Red; Lamp Base Type Eao |