LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:-; Mounting Hole Dia:22mm; Current Rating:6A; Supply Voltage:24V; Lens Shape:-; Product Range:61 Series; Bulb Size:T-1 3/4 (5mm); Contact Current Max:5A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 19C9561 |
| Product Name | Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Eao |
| Diameter | 22 mm (0.8661 inch) |