EAO Switch Corporation Lens, Square, Clear; Lens Shape Eao 51-953.7

Description
LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:-; Collar Shape:Square; Colour:Clear; For Use With:EAO 51 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:-; Collar Shape:Square; Colour:Clear; For Use With:EAO 51 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Clear; Lens Shape Eao - 90B0077 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Clear; Lens Shape Eao
90B0077
Lens, Square, Clear; Lens Shape Eao 90B0077
LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:-; Collar Shape:Square; Colour:Clear; For Use With:EAO 51 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes

LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:-; Collar Shape:Square; Colour:Clear; For Use With:EAO 51 Series Pushbutton Switches; Lens Height:18mm; Lens Width:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 90B0077
Product Name Lens, Square, Clear; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Optical BK7 Glass Balls -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Ball
Materials BK7 Glass
Surface Quality 40-20 Scratch / Dig
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details