EAO Switch Corporation Lens, Round, Red; Lens Shape Eao 51-933.2

Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Collar Shape:Round; Colour:Red; For Use With:EAO 51 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Collar Shape:Round; Colour:Red; For Use With:EAO 51 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Red; Lens Shape Eao - 90B7646 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Red; Lens Shape Eao
90B7646
Lens, Round, Red; Lens Shape Eao 90B7646
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Collar Shape:Round; Colour:Red; For Use With:EAO 51 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:-; Collar Shape:Round; Colour:Red; For Use With:EAO 51 Series Pushbutton Switches; Lens Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 90B7646
Product Name Lens, Round, Red; Lens Shape Eao
Diameter / Length 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Convex Lenses - LBX-254-R2289-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 229 mm (9.01 inch)
View Details
FAC lenses - J10919 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details