EAO Switch Corporation Keylock Switches 51-378.AD

Description
Keylock Switches KYLK RND MOM 3POS
Datasheet
Description
Keylock Switches KYLK RND MOM 3POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
51-378.AD
Keylock Switches 51-378.AD
Keylock Switches KYLK RND MOM 3POS

Keylock Switches KYLK RND MOM 3POS

Buy Now Datasheet
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao - 72C7833 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao
72C7833
Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao 72C7833
SWITCH, KEY LOCK, 2NO/2NC, 5A, 250V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:-; Switch Terminals:-; Contact Current Max:5A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Angle of Throw:- RoHS Compliant: Yes

SWITCH, KEY LOCK, 2NO/2NC, 5A, 250V; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:-; Switch Terminals:-; Contact Current Max:5A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Angle of Throw:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 51-378.AD 72C7833
Product Name Keylock Switches Switch, Key Lock, 2No/2Nc, 5A, 250V; Product Range Eao
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 321357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Dimensions 12.2 x 37mm
Terminal Type Solder Terminals; Solder
View Details