EAO SWITCH CORPORATION
51-137.025D2 -- KEYLOCK SWITCHES
EAO Switch Corporation
Keylock Switches
51-137.025D2
Description
Keylock Switches
Datasheet
Description
Keylock Switches
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
51-137.025D2 |
|
Product Name
|
Keylock Switches |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Voltage Rating
20 volts
Positions per Pole
16 Position
View Details
2 suppliers
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Mechanical Life
300000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
3
View Details