Modular switch actuator Illuminated push
PB SWITCH, ILLUM, SPST-NO/NC, 5A, 250VAC, PRODUCT RANGE 51 SERIES, CONTACT CONFIGURATION SPST-NO, SPST-NC, SWITCH OPERATION MOMENTARY, CONTACT CURRENT MAX 5A, CONTACT VOLTAGE AC NOM 250V, ILLUMINATION COLOUR CONTACT VOLTAGE DC , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1760159 | 431055 |
| Product Name | Push Button Actuators | Pushbutton |
| Actuator Specifications | Switch | |
| Switch Function | Momentary Contact | Momentary Contact |
| Terminal Type | Solder Terminals; Solder |