EAO Switch Corporation Lamp, Indicator, Incandescent, T-1 1/3; Lamp Base Type Eao 51-040.005

Description
LAMP, INDICATOR, INCANDESCENT, T-1 1/3; Lamp Base Type:-; Mounting Hole Dia:16mm; Current Rating:5A; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:T-1 1/3; Collar Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, T-1 1/3; Lamp Base Type:-; Mounting Hole Dia:16mm; Current Rating:5A; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:T-1 1/3; Collar Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, T-1 1/3; Lamp Base Type Eao - 30B4245 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, T-1 1/3; Lamp Base Type Eao
30B4245
Lamp, Indicator, Incandescent, T-1 1/3; Lamp Base Type Eao 30B4245
LAMP, INDICATOR, INCANDESCENT, T-1 1/3; Lamp Base Type:-; Mounting Hole Dia:16mm; Current Rating:5A; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:T-1 1/3; Collar Shape:Rectangular RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, T-1 1/3; Lamp Base Type:-; Mounting Hole Dia:16mm; Current Rating:5A; Supply Voltage:250V; Lens Shape:-; Product Range:-; Bulb Size:T-1 1/3; Collar Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 30B4245
Product Name Lamp, Indicator, Incandescent, T-1 1/3; Lamp Base Type Eao
Diameter 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 1680X-UNIT-6 - GE Lighting
Specs
Base Type Single Contact Bayonet Candelabra
Filament Type C-6
View Details